EN
  • EN
  • DE

P1703BDG

Part No P1703BDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265575-P1703BDG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1703BDG CAD Model

Description

The P1703BDG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is designed for use in a variety of power management applications. MOSFETs like the P1703BDG are commonly used as switching devices in power supplies, DC-DC converters, and motor control circuits due to their efficient switching characteristics and low on-resistance.

Applications:

  • Power Supplies: Used in switching power supplies to efficiently convert AC voltage to DC voltage for electronic devices.
  • DC-DC Converters: Implemented in DC-DC converters to step up or step down voltage levels for various electronic circuits.
  • Motor Control Circuits: Employed in motor control systems to regulate the power supplied to motors, enabling precise speed and torque control.
  • Battery Management Systems: Used in battery chargers and power management circuits to control the charging and discharging of batteries.

Features:

  • Low On-Resistance: Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Enables rapid switching between on and off states, reducing switching losses.
  • High Avalanche Energy: Withstands high avalanche energy, enhancing robustness and reliability.
  • Low Gate Charge: Reduces gate drive requirements, simplifying driver circuit design.
  • Surface Mount Package: Available in surface mount packages for automated assembly.

Benefits:

  • Improved Efficiency: Low on-resistance and high switching speed minimize power losses, leading to improved energy efficiency.
  • Enhanced Reliability: High avalanche energy withstand capability enhances robustness and reliability in demanding applications.
  • Simplified Design: Low gate charge simplifies gate drive circuit design, reducing component count and cost.
  • Reduced Heat Dissipation: Efficient switching characteristics reduce heat dissipation, improving thermal management.

Additional Details:

The P1703BDG is typically specified by its drain-source voltage (Vds), drain current (Id), and on-resistance (Rds(on)). These parameters determine its suitability for specific applications. The device's datasheet provides detailed electrical characteristics, thermal performance data, and package dimensions. It's essential to consult the datasheet to ensure proper device selection and optimal performance. The package type is typically a surface mount package like a DFN or similar, making it suitable for automated assembly processes. Understanding the safe operating area (SOA) is crucial to prevent device failure due to excessive power dissipation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1427 $57.7935
990+ $0.1171 $115.9290
1,530+ $0.1134 $173.5020
2,110+ $0.1097 $231.4670
2,725+ $0.1062 $289.3950
3,645+ $0.0952 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,914 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess