EN
  • EN
  • DE

SOMPLC-F28PLC83

Part No SOMPLC-F28PLC83
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Product Status Obsolete
Type Interface
Function Transceiver, Powerline Communication
Embedded Yes
Utilized IC / Part AFE031, F28PLC83
Primary Attributes PRIME Compliant
Supplied Contents Board(s)
Secondary Attributes Serial Interface
Base Product Number F28PLC83
Other Names 296-37896,SOMPLC-F28PLC83
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284441-SOMPLC-F28PLC83
Ultra Librarian 3D Model Ultra Librarian SOMPLC-F28PLC83 CAD Model

Description

The SOMPLC-F28PLC83 is a state-of-the-art product from Texas Instruments, designed to cater to the demanding needs of industrial automation and control systems. This System on Module (SoM) is a compact, high-performance solution that integrates a powerful processing core, versatile connectivity options, and robust design to ensure reliable operation in a variety of applications.

SOMPLC-F28PLC83 Product Image

Core Features

  • Advanced Processing Capabilities: At the heart of the SOMPLC-F28PLC83 is a high-speed processor that delivers exceptional performance for complex computations and control tasks. This ensures that your automation systems can handle multiple processes efficiently and without lag.
  • Integrated Industrial Communication: With built-in support for a wide range of communication protocols, this module facilitates seamless connectivity with other industrial devices. It is well-suited for applications requiring EtherCAT, PROFIBUS, Ethernet/IP, and more, making it a versatile choice for modern industrial networks.
  • Durable Construction: Designed to withstand the rigors of industrial environments, the SOMPLC-F28PLC83 features a robust build that resists shock, vibration, and extreme temperatures. This durability ensures long-term reliability and reduces the need for frequent maintenance or replacements.
  • Easy Integration: Thanks to its compact form factor and comprehensive development support, integrating this module into your existing systems is straightforward. Developers can take advantage of Texas Instruments' extensive software libraries and tools to accelerate the development process.

Applications

The versatility of the SOMPLC-F28PLC83 makes it ideal for a wide array of industrial applications, including but not limited to:

  • Automated manufacturing systems
  • Process control units
  • Robotics and motion control
  • Smart grid infrastructure
  • Renewable energy systems

Conclusion

With its blend of performance, connectivity, and rugged design, the SOMPLC-F28PLC83 from Texas Instruments represents a reliable and efficient solution for any industrial automation challenge. Its adaptability and ease of use make it an outstanding choice for engineers looking to enhance the capabilities of their control systems.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess