EN
  • EN
  • DE

ST25R3910-BQFM

Part No ST25R3910-BQFM
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32VFQFPN / RFID Reader IC 13.56MHz ISO 14443 SPI 2.4V ~ 3.6V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tray
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Interface SPI
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number ST25
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235526-ST25R3910-BQFM
Ultra Librarian 3D Model Ultra Librarian ST25R3910-BQFM CAD Model

Description

ST25R3910-BQFM - High-Performance NFC Universal Device

The ST25R3910-BQFM is a state-of-the-art NFC (Near Field Communication) universal device from STMicroelectronics, designed to offer outstanding performance in a variety of NFC applications and environments. This dynamic product is well-suited for applications that require high data rates and low power consumption, such as contactless payments, access control, and NFC connectivity tasks.

At the heart of the ST25R3910-BQFM is its capacity to support a wide range of NFC technologies, including ISO14443 Type A and B, FeliCa, and the capability to handle NFC Forum protocols. This versatility ensures that the device is ready for a broad spectrum of NFC applications and can be easily integrated into existing systems.

The device boasts an advanced analog front-end (AFE) and highly integrated data framing options for ISO14443A, ISO14443B, and FeliCa™, which provides for a flexible and robust communication platform. Additionally, its Automatic Antenna Tuning (AAT) technology allows for optimal performance even in challenging conditions, by compensating for changes in the antenna's environment.

Power efficiency is a key feature of the ST25R3910-BQFM, featuring an automatic power-saving mode that reduces power consumption when the device is not actively communicating. This makes it an excellent choice for battery-powered applications where longevity is crucial. Furthermore, the device supports Active Wave Shaping (AWS), which reduces radiation levels and improves EMC performance, ensuring compliance with global regulations.

The ST25R3910-BQFM also includes an advanced Noise Suppression Receiver (NSR) mode, which enhances reception in noisy environments, ensuring reliable communication even in the presence of interference. With an integrated low-power capacitive sensor, this product can wake up upon detecting a card or a tag, making it highly responsive and user-friendly.

In summary, the ST25R3910-BQFM from STMicroelectronics is a highly integrated NFC solution that delivers top-notch performance and efficiency, making it an ideal choice for designers looking to incorporate NFC functionality into their products with minimal effort and maximum reliability.

You May Also Be Interested in

Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess