EN
  • EN
  • DE

P2703BVG

Part No P2703BVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265821-P2703BVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2703BVG CAD Model

Description

The P2703BVG is a P-Channel enhancement mode MOSFET from NIKO-SEM, designed for applications requiring efficient power switching. This MOSFET is particularly suitable for load switching, DC-DC converters, and power management circuits. Its key characteristics include a low on-resistance, which minimizes power loss and improves overall efficiency.

Applications

  • Load Switching: Used to efficiently control power to various loads within a system.
  • DC-DC Converters: Ideal for voltage regulation and conversion in various electronic devices.
  • Power Management Circuits: Integral to power distribution and control in portable devices and systems.
  • Battery Management Systems: Protecting and controlling battery charging and discharging.

Features

  • P-Channel Enhancement Mode: Allows for easy gate drive and simplified circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for improved performance.
  • Low Gate Charge: Reduces switching losses and improves efficiency at higher frequencies.
  • RoHS Compliant: Ensures adherence to environmental regulations.

Benefits

  • Improved Efficiency: The low on-resistance contributes to higher energy efficiency, reducing heat generation.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive requirements.
  • Compact Design: Allows for smaller and more compact circuit layouts.
  • Reliable Performance: Designed for stable and dependable operation in demanding applications.

Specifications

The P2703BVG typically features a drain-source voltage (VDS) rating suitable for common power supply voltages. The continuous drain current (ID) rating indicates the maximum current it can handle without exceeding thermal limits. The gate-source voltage (VGS) rating specifies the allowable voltage range for controlling the MOSFET. The on-resistance (RDS(on)) is a critical parameter indicating the resistance between the drain and source when the MOSFET is fully turned on. Refer to the datasheet for specific voltage, current, and resistance values.

The device is typically available in a surface-mount package, facilitating automated assembly and compact designs. It's important to consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines to ensure optimal performance and reliability in your specific application. Always adhere to the maximum ratings specified in the datasheet to prevent damage to the device.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess