EN
  • EN
  • DE

P3003EDG

Part No P3003EDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265917-P3003EDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3003EDG CAD Model

Description

The NIKO-SEM P3003EDG is a Power MOSFET designed for high-efficiency power switching applications. This device is engineered to minimize conduction and switching losses, resulting in improved overall system efficiency. The P3003EDG is typically used in applications requiring high current handling and low on-resistance.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies and DC-DC converters.
  • DC-DC Converters: Suitable for various DC-DC converter topologies, including buck, boost, and buck-boost converters.
  • Motor Control: Used in motor control circuits for efficient power switching.
  • Power Supplies: Employed in AC-DC power supplies for server, telecom, and industrial applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling high-frequency operation.
  • High Current Capability: Capable of handling high currents, making it suitable for demanding applications.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: Reduces power losses, resulting in improved energy efficiency and lower operating costs.
  • Improved Thermal Performance: Low RDS(on) minimizes heat generation, enabling efficient heat dissipation.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced System Size: High power density allows for smaller and more compact designs.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and effort.

Additional Details

The P3003EDG features a low gate charge, which further reduces switching losses and improves efficiency. It is available in a variety of surface mount packages that offer excellent thermal performance. This MOSFET is designed to meet the stringent requirements of modern power electronics applications.

Key Specifications:

  • Drain-Source Voltage (VDS): Varies based on specific variant (refer to datasheet)
  • Gate-Source Voltage (VGS): Typically ±20V
  • Continuous Drain Current (ID): Varies based on specific variant (refer to datasheet)
  • RDS(on): Low (refer to datasheet for specific values)
  • Operating Temperature: -55°C to +175°C

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess