EN
  • EN
  • DE

P4404EDG

Part No P4404EDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266080-P4404EDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4404EDG CAD Model

Description

The P4404EDG is a Power MOSFET designed and manufactured by NIKO-SEM. This component is engineered for efficient power switching and is commonly used in various power management and conversion applications.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Power Supplies for various electronic devices
  • Motor Control circuits
  • Load Switching
  • Adaptors and Chargers

Features:

  • Low On-Resistance (RDS(on)) for reduced conduction losses
  • Fast Switching Speed minimizing switching losses
  • Low Gate Charge (Qg) for efficient and simplified gate drive
  • Avalanche Rated offering increased ruggedness
  • RoHS Compliant promoting environmental responsibility

Benefits:

  • Improved Energy Efficiency in power systems
  • Reduced Heat Dissipation due to lower losses
  • Enhanced System Reliability with avalanche rating
  • Simplified Design facilitated by low gate charge
  • Compliance with Environmental Standards

The P4404EDG's low on-resistance (RDS(on)) is a critical attribute, significantly minimizing power loss due to conduction. This makes it highly suitable for high-current applications, ensuring efficient operation. Its fast switching speed helps to curtail switching losses, especially in high-frequency power converters. This results in less heat generation and improved overall system efficiency.

The device's low gate charge (Qg) simplifies the design and implementation of the gate drive circuitry. This reduces the power required to drive the MOSFET, leading to further efficiency gains. The avalanche rating indicates the device's ability to withstand transient voltage spikes without failure, thus enhancing the system's overall reliability and robustness. NIKO-SEM ensures that the P4404EDG is RoHS compliant, demonstrating its commitment to environmental sustainability and adherence to international regulations.

Specifications (Example - verify with datasheet):

While consulting the official datasheet is always recommended for precise values, typical specifications for a power MOSFET such as the P4404EDG will likely include parameters like Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), Pulsed Drain Current (IDM), Power Dissipation (PD), and the all-important RDS(on) value which determines conduction losses.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2815 $59.1150
500+ $0.2310 $115.5000
775+ $0.2238 $173.4450
1,070+ $0.2166 $231.7620
1,380+ $0.2094 $288.9720
1,850+ $0.1877 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess