EN
  • EN
  • DE

LT1034IS8-1.2#PBF

Part No LT1034IS8-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V/7V 8SOIC / V-Ref Precision 1.225V 20mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt, Dual
Output Type Fixed
Output Voltage 1.225V, 7V
Output Current 20mA
Tolerance ±1.2%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780156-LT1034IS8-1.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1034
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1034IS8-1.2#PBF CAD Model

Description

The LT1034IS8-1.2#PBF is a precision, dual-tracking voltage reference from Linear Technology, now part of Analog Devices. This high-quality component offers a fixed 1.2V output with a tight initial accuracy and low temperature coefficient, making it an ideal choice for precision voltage referencing in an array of applications.

Key Features

  • Output Voltage: Fixed 1.2V with excellent stability.
  • Initial Accuracy: High precision with low deviation, ensuring reliable performance right from the start.
  • Temperature Coefficient: Low drift over a wide temperature range, maintaining output accuracy under varying conditions.
  • Package: The device comes in an 8-lead SOIC package, designated by the "IS8" in the part number, suitable for surface-mount technology (SMT) assembly.
  • Low Power: Optimized for low-power applications, contributing to energy efficiency in the end product.
  • Wide Operating Temperature Range: Suitable for industrial applications with operating temperatures ranging from -40°C to +85°C.

Applications

The LT1034IS8-1.2#PBF is versatile and can be used in various applications where a stable reference voltage is crucial. These include:

  • Portable Battery-Powered Equipment
  • Power Supplies
  • Data Conversion Systems (ADCs/DACs)
  • Instrumentation
  • Precision Current Sources

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1034IS8-1.2#PBF is no exception. It is designed to meet high standards of reliability and performance, backed by rigorous testing and quality control processes. The "#PBF" suffix indicates the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Ordering Information

To purchase the LT1034IS8-1.2#PBF or request samples, customers can contact Linear Technology's sales office or authorized distributors. Technical documentation, including datasheets and application notes, is available to assist with product integration and usage.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess