EN
  • EN
  • DE

P45N02LS

Part No P45N02LS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266093-P45N02LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P45N02LS CAD Model

Description

The P45N02LS is a high-performance N-Channel MOSFET from NIKO-SEM, designed for efficient power management and switching applications. This MOSFET boasts a low on-resistance (RDS(on)) and is capable of handling high current, making it ideal for a variety of demanding electronic systems.

Applications:

  • DC-DC Converters: Used in synchronous rectification and step-down/step-up converters.
  • Power Management in Portable Devices: Suitable for battery charging and power distribution in laptops, smartphones, and tablets.
  • Motor Control Circuits: Employed in motor drivers for efficient and precise control.
  • Load Switching: Used to control power to various loads in industrial and consumer electronics.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems for reliable power switching.

Features:

  • Ultra-Low RDS(on): Minimizes conduction losses and maximizes efficiency.
  • High Current Capacity: Capable of handling large currents in demanding applications.
  • Fast Switching Speed: Allows for rapid switching transitions, reducing switching losses.
  • Optimized Gate Charge: Reduces gate drive requirements for simplified design.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Increased Efficiency: Reduced power dissipation due to low RDS(on) leads to higher overall efficiency.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced Reliability: Robust design ensures stable and dependable performance.
  • Reduced System Size: Compact packaging enables space-saving designs.
  • Simplified Design Process: Easy to integrate into various circuit topologies.

Additional Details:

The P45N02LS features a drain-source voltage (VDS) rating suitable for common power supply voltages. Its gate-source voltage (VGS) is designed for compatibility with typical gate drive signals. The device's thermal resistance (RθJA) is optimized for effective heat transfer from the junction to the ambient environment. Available in surface-mount packages for easy assembly. For precise electrical characteristics, including RDS(on) variations and temperature dependencies, refer to the NIKO-SEM datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,247 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess