EN
  • EN
  • DE

DS21554

Part No DS21554
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 3.3V/5V E1 Single-Chip Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169080-DS21554
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21554 CAD Model

Description

Maxim Integrated DS21554 Single-Chip T1/E1/J1 Transceiver

The Maxim Integrated DS21554 Single-Chip T1/E1/J1 Transceiver is a highly integrated solution designed for the needs of T1, E1, and J1 communication applications. This versatile transceiver combines a rich feature set and a small form factor, making it an ideal choice for a wide range of telecommunications equipment such as channel banks, routers, switches, and multiplexers.

Key Features:

  • Integrated Transceiver: The DS21554 integrates line interface, framer, and LIU (Line Interface Unit) functions into a single chip, simplifying design and reducing board space requirements.
  • Multi-Standard Support: With support for T1, E1, and J1 standards, this transceiver is versatile and can be used in various international markets without the need for multiple different chips.
  • Flexible Clocking Options: The device offers several clocking options, including a built-in jitter attenuator, to ensure reliable data transmission and reception under varying conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21554 minimizes power consumption, making it suitable for power-sensitive applications.
  • Programmable Features: A host of programmable features such as loopback modes, diagnostic capabilities, and interrupt functions provide a high level of customization to meet specific application requirements.
  • Crystal-less Operation: The device can operate without an external crystal, which reduces the overall component count and system cost.

Applications:

  • Channel Banks
  • Wireless Base Station Controllers
  • Frame Relay Access Devices
  • Integrated Access Devices
  • Network Routers and Switches

The DS21554 from Maxim Integrated offers a compact, reliable, and high-performance solution for T1/E1/J1 interface needs. Its robust feature set and high level of integration ensure that it can meet the requirements of the most demanding telecommunications applications, providing designers with a flexible and cost-effective transceiver option.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5696 $93.1392
4+ $38.2120 $152.8480
5+ $37.0178 $185.0890
7+ $35.8235 $250.7645
9+ $34.6292 $311.6628
12+ $31.0464 $372.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess