EN
  • EN
  • DE

P75N02LSG

Part No P75N02LSG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266683-P75N02LSG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P75N02LSG CAD Model

Description

The P75N02LSG is an N-Channel enhancement mode MOSFET manufactured by NIKO-SEM. This MOSFET is designed for high-efficiency power switching applications where low on-resistance and fast switching speeds are crucial. It is designed to minimize power losses and heat generation, contributing to improved system efficiency and reliability.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion.
  • Power management circuits in portable devices: Optimizes battery life and overall efficiency.
  • Motor control: Enables precise and efficient motor operation.
  • Load switching: Controls power to various loads within an electronic system.
  • Synchronous rectification: Improves the efficiency of power supplies.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High current capability: Handles large currents without significant performance degradation.
  • Fast switching speed: Reduces switching losses and improves overall efficiency.
  • Low gate charge: Requires less gate drive power, simplifying design.
  • Avalanche rated: Provides added robustness against voltage spikes.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Increased energy efficiency: Reduces power consumption and heat generation.
  • Improved thermal performance: Allows for higher power density designs.
  • Enhanced system reliability: Robust design ensures stable operation under various conditions.
  • Simplified circuit design: Low gate charge simplifies the gate drive circuitry.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The P75N02LSG is typically available in surface-mount packages, making it suitable for automated assembly processes. Important specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Consult the device datasheet for precise values and operating conditions. Proper thermal management is critical for ensuring the long-term reliability of the MOSFET. Depending on the application and operating environment, a heat sink may be necessary to dissipate heat effectively.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2368 $58.0160
600+ $0.1940 $116.4000
925+ $0.1883 $174.1775
1,270+ $0.1825 $231.7750
1,645+ $0.1756 $288.8620
2,190+ $0.1582 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess