EN
  • EN
  • DE

P8006EDG

Part No P8006EDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266699-P8006EDG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8006EDG CAD Model

Description

The P8006EDG is an N-Channel enhancement mode MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance, which minimizes power losses due to conduction, leading to improved energy efficiency and reduced heat generation. It is particularly suitable for applications where power efficiency and thermal performance are critical.

Applications:

  • DC-DC converters: Efficient voltage regulation in a wide range of electronic devices.
  • Power management in portable devices: Extends battery life in laptops, smartphones, and tablets.
  • Motor control circuits: Precise and efficient control of motor speed and torque.
  • Load switching: Efficiently switches power to various loads in electronic systems.
  • Synchronous rectification: Improves the efficiency of power supplies.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High Current Capability: Handles significant current flow without performance degradation.
  • Fast Switching Speed: Reduces switching losses and enhances overall efficiency.
  • Low Gate Charge: Requires less gate drive power, simplifying design and reducing driver losses.
  • Avalanche Rated: Provides robust performance and protection against transient voltage spikes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Energy Efficiency: Reduces overall power consumption, saving energy and extending battery life.
  • Enhanced Thermal Performance: Minimizes heat generation, allowing for higher power density designs.
  • Increased System Reliability: Robust design and avalanche rating ensure reliable operation even under demanding conditions.
  • Simplified Design: Low gate charge simplifies driver circuit design.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details:

The P8006EDG is typically supplied in a surface mount package. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Pulsed Drain Current (IDM). Consult the datasheet for precise values and operating conditions. Proper thermal management is essential for maximizing the performance and lifespan of the MOSFET. A suitable heat sink may be required, depending on the application and operating environment.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2657 $58.4540
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,130+ $0.2044 $230.9720
1,455+ $0.1987 $289.1085
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess