EN
  • EN
  • DE

DB125-3.81-2P-BK-S

Part No DB125-3.81-2P-BK-S
Manufacturer Ningbo Dorabo Electric Co., Ltd.
Catalog Terminal Blocks
Description 2 Position Wire to Board Terminal Block Through Hole 3.81mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=3.81mm
Wire Gauge - mm2 1
Current Rating 10A
Operating Temperature -40℃~+105℃
Number of Positions or Pins 1x2P
Voltage Rating (Max) 300V
Color Black
Number of Pins 2P
Wire Gauge - AWG 16~26
Screw Specification M2
Mounting Type Through Hole
Number of PINs Per Row 2
Number of Rows 1
Pitch 3.81mm
Ultra Librarian 3D Model Ultra Librarian DB125-3.81-2P-BK-S CAD Model

Description

015AZ3.0-X

The 015AZ3.0-X is a high-precision electronic component designed for versatile applications. It integrates advanced technology to ensure superior performance, reliability, and efficiency.

  • Applications: Power management systems, Precision measuring devices, Industrial automation
  • Features: High accuracy, Robust design, Efficient power consumption
  • Benefits: Extended operational life, Energy efficiency, Minimizes system downtime
  • Additional Details: The 015AZ3.0-X is ideal for projects requiring high reliability and precision. With its robust construction, it can withstand harsh conditions and deliver consistent performance.

You May Also Be Interested in

Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Curtis Industries
1 Circuit Barrier Block Connector Screws
Need more? Email Us
Eaton Bussmann
Circuit Connector
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.25 7POS NAT
Lowest to $0.4169
Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1701 $50.1795
720+ $0.1396 $100.5120
1,110+ $0.1352 $150.0720
1,530+ $0.1308 $200.1240
1,980+ $0.1265 $250.4700
2,650+ $0.1134 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,695 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess