EN
  • EN
  • DE

NJM2368E-TE2

Part No NJM2368E-TE2
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082175-NJM2368E-TE2
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2368E-TE2 CAD Model

Description

The NJM2368E-TE2 is a step-down switching regulator manufactured by Nisshinbo Micro Devices Inc. This regulator is designed for efficient power conversion in various electronic applications. It offers a compact solution for converting a higher voltage to a lower voltage with minimal power loss.

Applications

  • Power supplies for consumer electronics: Used in devices like televisions, set-top boxes, and audio equipment.
  • Battery-powered devices: Ideal for portable devices such as smartphones, tablets, and digital cameras to efficiently manage battery power.
  • Industrial control systems: Employed in industrial automation equipment for stable voltage regulation.
  • LED lighting: Suitable for driving LEDs with constant current and voltage.
  • Point-of-load regulation: Provides local voltage regulation for sensitive electronic components.

Features

  • High Efficiency: Designed to minimize power loss during voltage conversion.
  • Adjustable Output Voltage: Allows for flexibility in setting the desired output voltage.
  • Internal Oscillator: Simplifies the design by integrating the oscillator within the IC.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Compact Package: Offered in a small package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency leads to longer operating times for battery-powered devices.
  • Reduced Heat Dissipation: Minimal power loss translates to less heat generation, improving reliability.
  • Simplified Design: Integrated features reduce the need for external components, saving board space and cost.
  • Reliable Operation: Protection features ensure stable and safe operation under various conditions.
  • Versatile Application: Adjustable output voltage makes it suitable for a wide range of applications.

Additional Details

The NJM2368E-TE2 operates with a wide input voltage range, making it adaptable to different power sources. The switching frequency is optimized to balance efficiency and component size. The regulator also includes soft-start functionality to minimize inrush current during startup. It is available in a small surface-mount package, facilitating easy integration into modern electronic designs. Detailed specifications regarding input voltage range, output current, switching frequency, and protection thresholds can be found in the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess