EN
  • EN
  • DE

NJM2587V-TE1

Part No NJM2587V-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082198-NJM2587V-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2587V-TE1 CAD Model

Description

The NJM2587V-TE1 is a single-chip video amplifier with built-in LPF (Low Pass Filter). This integrated circuit is designed to process and enhance video signals, making it suitable for a variety of video applications. Manufactured by Nisshinbo Micro Devices Inc., this component offers a compact solution for video signal processing, reducing the need for discrete components and simplifying circuit design.

Applications

  • Digital TV: Used for video signal processing and filtering in digital television sets.
  • Set-Top Boxes: Employed in set-top boxes to improve video output quality.
  • DVD Players: Integrated into DVD players for video amplification and filtering.
  • Security Cameras: Utilized in security camera systems to enhance video signals.
  • Automotive Displays: Found in automotive display systems to improve video clarity.

Features

  • Integrated LPF: Incorporates a low-pass filter to remove unwanted high-frequency noise from video signals.
  • Single-Chip Solution: Provides a compact and efficient solution for video amplification and filtering.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable devices.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages for versatile applications.
  • Small Package: Available in a small package size for space-constrained applications.

Benefits

  • Improved Video Quality: Enhances video signals by filtering out noise and amplifying the signal.
  • Simplified Circuit Design: Reduces the need for discrete components, simplifying circuit design.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for video signal processing.

The NJM2587V-TE1 operates with a single power supply voltage and offers excellent linearity. Its integrated LPF provides effective noise reduction, resulting in a cleaner and sharper video output. This device is designed for ease of use and is suitable for both experienced and novice designers. The small package size makes it easy to integrate into existing designs, while the low power consumption makes it ideal for portable applications. The device's performance characteristics are carefully optimized to provide superior video quality, contributing to an enhanced viewing experience. This IC ensures reliable operation and consistent performance across various video processing applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess