EN
  • EN
  • DE

NJU3711AV-TE1

Part No NJU3711AV-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082327-NJU3711AV-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU3711AV-TE1 CAD Model

Description

The NJU3711AV-TE1 is a 1.8V input, single-channel power distribution switch manufactured by Nisshinbo Micro Devices Inc. It's designed for applications requiring efficient power management and load switching in low-voltage systems.

Applications

  • Smartphones and tablets
  • Portable media players
  • Wearable devices
  • IoT devices
  • Power management circuits
  • Load switching applications

Features

  • Low Input Voltage: Operates from a 1.8V input voltage, making it suitable for low-voltage applications.
  • Single-Channel: Provides a single channel for power distribution and load switching.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during switching.
  • Overcurrent Protection: Protects the load and the switch from overcurrent conditions.
  • Short-Circuit Protection: Provides protection against short circuits.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Efficient Power Management: Minimizes power loss and optimizes power distribution.
  • Enhanced System Protection: Protects against overcurrent and short-circuit conditions.
  • Simplified Design: Integrates power distribution and protection functions into a single device.
  • Compact Solution: Small package options allow for miniaturization of electronic devices.
  • Extended Battery Life: Low on-resistance reduces power dissipation, prolonging battery life.

Additional Details

The NJU3711AV-TE1 is designed for low-voltage, low-power applications where efficient power management is critical. The overcurrent and short-circuit protection features enhance system reliability. The device is typically used to switch power to various loads in portable devices and other low-voltage systems. Refer to the manufacturer's datasheet for detailed specifications, including on-resistance, overcurrent threshold, and operating temperature range. The low quiescent current helps further reduce power consumption. The design is intended to offer stable performance under fluctuating load conditions. Specific information regarding thermal management and board layout are outlined in the manufacturer's documentation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess