EN
  • EN
  • DE

NJU72750AV-TE1

Part No NJU72750AV-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 7:3 40OHM 32SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
Number of Circuits 2
On-State Resistance (Max) 40Ohm
Voltage - Supply, Single (V+) 9V ~ 15V
Voltage - Supply, Dual (V±) ±4.5V ~ 7.5V
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LSSOP (0.220", 5.60mm Width)
Supplier Device Package 32-SSOP
Base Product Number NJU72750
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 715626-NJU72750AV-TE1
Ultra Librarian 3D Model Ultra Librarian NJU72750AV-TE1 CAD Model

Description

The NJU72750AV-TE1 is a dual 7:3 analog switch IC from Nisshinbo Micro Devices Inc. It is a high-performance switch that is ideal for a wide range of applications, including audio/video, data communications, and industrial control.

The NJU72750AV-TE1 features two independent 7:3 analog switches, each with a low on-resistance of 40Ω. This makes it ideal for switching high-frequency signals with minimal distortion. The switch also has a high switching speed of 10ns, making it suitable for real-time applications.

The NJU72750AV-TE1 is available in a 32-pin SSOP package. It operates from a single supply voltage of 2.7V to 5.5V and has a wide operating temperature range of -40°C to +85°C.

Features

  • Dual 7:3 analog switch IC
  • Low on-resistance of 40Ω
  • High switching speed of 10ns
  • Wide operating temperature range of -40°C to +85°C
  • Available in a 32-pin SSOP package

Applications

  • Audio/video switching
  • Data communications switching
  • Industrial control switching
  • Test and measurement
  • Medical devices
  • Aerospace and defense

Benefits

  • High performance and low distortion
  • Fast switching speed
  • Wide operating temperature range
  • Small footprint

Example Applications

  • Audio/video mixers
  • Data multiplexers
  • Industrial process control systems
  • Test and measurement equipment
  • Medical imaging devices
  • Aerospace and defense systems

Conclusion

The NJU72750AV-TE1 is a versatile and high-performance analog switch that is ideal for a wide range of applications. It features low on-resistance, high switching speed, and a wide operating temperature range. The NJU72750AV-TE1 is available in a 32-pin SSOP package.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9849 $54.1695
125+ $0.8082 $101.0250
195+ $0.7829 $152.6655
265+ $0.7577 $200.7905
345+ $0.7324 $252.6780
460+ $0.6566 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,176 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess