EN
  • EN
  • DE

NJM1496M#

Part No NJM1496M#
Manufacturer NJR Corporation/NJRC
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD DOUBLE-BAL 14-DMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NJR Corporation/NJRC
Packaging Tube
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Package 14-SOIC (0.209", 5.30mm Width)
Manufacturer Package 14-DMP
Win Source Part Number 790696-NJM1496M#
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian NJM1496M# CAD Model

Description

The NJM1496M# is a balanced modulator/demodulator IC manufactured by NJR Corporation/NJRC. This device is designed for applications requiring signal mixing, frequency translation, and amplitude modulation/demodulation. It offers excellent carrier suppression and linearity, making it suitable for various communication and instrumentation systems.

Applications:

  • Double-Balanced Modulators: Used for frequency mixing in communication systems.
  • Amplitude Modulation (AM): Generation and demodulation of AM signals.
  • Frequency Translation: Shifting signals to different frequency ranges.
  • Phase Detection: Determining the phase difference between two signals.
  • Synchronous Detection: Recovering signals in noisy environments.

Features:

  • High Carrier Suppression: Minimizes the presence of the carrier frequency in the output signal.
  • Excellent Linearity: Ensures minimal distortion in the processed signal.
  • Wideband Operation: Operates effectively over a broad range of frequencies.
  • Low Distortion: Maintains the integrity of the signal being processed.
  • Balanced Inputs and Outputs: Reduces common-mode noise and interference.

Benefits:

  • Improved Signal Quality: High carrier suppression and linearity lead to cleaner signals.
  • Enhanced System Performance: Precise modulation and demodulation improve overall system accuracy.
  • Reduced Noise: Balanced design minimizes the impact of noise and interference.
  • Versatile Application: Suitable for various modulation and frequency conversion tasks.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, reducing component count.

Additional Details:

The NJM1496M# typically requires a dual power supply. The specific voltage requirements and other electrical characteristics can be found in the manufacturer's datasheet. The package type is usually an SOP (Small Outline Package), making it suitable for surface mount assembly. It's crucial to refer to the official datasheet for detailed specifications, including input voltage range, output current capabilities, and operating temperature range, to ensure proper and reliable operation in the intended application.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,137 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess