EN
  • EN
  • DE

NJM2761RB2-TE1-#ZZZB

Part No NJM2761RB2-TE1-#ZZZB
Manufacturer NJR Corporation/NJRC
Catalog Audio Special Purpose
Description IC LIMITER AUDIO EXT ADJ 10TVSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NJR Corporation/NJRC
Packaging Reel(TR)
Function Volume Control
Applications Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 2.7 V ~ 13 V
Operating Temperature Range -20°C ~ 75°C (TA)
Specifications -100dB
Package 10-VFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-TVSP
Win Source Part Number 003924-NJM2761RB2-TE1-#ZZZB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2761RB2-TE1-#ZZZB CAD Model

Description

The NJM2761RB2-TE1-#ZZZB is a high performance, low noise, dual operational amplifier from NJR Corporation/NJRC.

  • Application: It is suitable for use in applications that require high performance audio amplification.
  • Noise Voltage: The NJM2761RB2-TE1-#ZZZB has a low noise voltage of 4.5nV/√Hz
  • Slew Rate: a high slew rate of 13V/μs
  • Distortion: and a low distortion of 0.0005% THD+N.
  • Package: This amplifier is available in a small VSSOP-8 package, making it ideal for use in portable audio devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $34.9254
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess