EN
  • EN
  • DE

NJW4188DL3

Part No NJW4188DL3
Manufacturer NJR Corporation/NJRC
Catalog Custom Parts (N - R)
Description Hi.volt.vreg Adj 1A TO252-5-L3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141668-NJW4188DL3
Categories Custom Parts
Manufacturer NJR Corporation/NJRC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJW4188DL3 CAD Model

Description

The NJW4188DL3 is a high-efficiency step-down switching regulator manufactured by NJR Corporation/NJRC. It is designed to provide a regulated output voltage from a higher voltage input. This regulator is ideal for a variety of applications where efficient power conversion is required, such as portable devices, industrial equipment, and automotive systems.

Applications

  • Portable devices (e.g., smartphones, tablets)
  • Industrial equipment
  • Automotive systems
  • Power supplies for microcontrollers
  • LED lighting

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Adjustable output voltage via external resistors.
  • Switching Frequency: High switching frequency for reduced component size and improved transient response.
  • Efficiency: High efficiency operation to minimize power loss and heat generation.
  • Protection Features: Overcurrent protection, overvoltage protection, and thermal shutdown.
  • Package: Compact package for space-constrained applications.

Benefits

  • High Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Stable Output Voltage: Ensures reliable operation of downstream components.
  • Compact Size: Enables integration into small form-factor devices.
  • Robust Protection: Protects the regulator and downstream components from damage.
  • Adjustable Output: Flexibility to support different voltage requirements.

Additional Details

The NJW4188DL3 incorporates advanced control techniques to achieve high efficiency across a wide range of load conditions. It also features internal compensation to simplify the design process and reduce the number of external components required. Detailed specifications, including the maximum input voltage, output current, and switching frequency, can be found in the manufacturer's datasheet. This regulator is available in a small, thermally enhanced package to facilitate efficient heat dissipation.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
NEC
Lowest to $0.6537
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Diodes Incorporated
3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Lowest to $1.1573
TE Connectivity
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6089 $64.3560
90+ $1.3202 $118.8180
140+ $1.2797 $179.1580
190+ $1.2382 $235.2580
245+ $1.1966 $293.1670
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess