EN
  • EN
  • DE

B12JB

Part No B12JB
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 6.30mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564573-B12JB
Ultra Librarian 3D Model Ultra Librarian B12JB CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE 4PDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 15A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE SPDT 10A 250V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
TE Connectivity
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 25A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 5A 115V
Need more? Email Us
S33
NKK Switches
SWITCH TOGGLE 3PDT 20A 125V
Lowest to $15.7859

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4799 $53.7588
28+ $3.6758 $102.9224
43+ $3.5609 $153.1187
59+ $3.4461 $203.3199
76+ $3.3312 $253.1712
101+ $2.9866 $301.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess