EN
  • EN
  • DE

IS15ABFP4RGB

Part No IS15ABFP4RGB
Manufacturer NKK Switches
Catalog Programmable Display Switches
Description IS LCD 36x24 RGB PB SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Pushbutton, LCD
Display Mode Black and White, FSTN Positive
LED Color Red - Green - Blue
Viewing Area 15.0mm L x 10.8mm W
Face Size 23.13mm L x 20.59mm W
Pixel Format 36 x 24
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 12VDC
Supply Voltage 3.0 ~ 5.5VDC
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating 0°C ~ 40°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1555819-IS15ABFP4RGB
Ultra Librarian 3D Model Ultra Librarian IS15ABFP4RGB CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
PROGRAMMABLE SWITCH AND DISPLAY
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SP3T
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess