EN
  • EN
  • DE
  • IT

S305T-RO

Part No S305T-RO
Manufacturer NKK Switches
Catalog Toggle Switches
Description Toggle Switches SPDT ON-MOM MED/HIGH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Silver
Lead Free Lead Free
Mount Bushing
Orientation Vertical
RoHS Compliant
Termination Screw
Throw Configuration SPDT
Voltage Rating (AC) 125 V
Win Source Part Number 1231817-S305T-RO
Categories Toggle Switches
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S305T-RO CAD Model

Description

The S305T-RO is a compact, high-quality toggle switch manufactured by NKK Switches. It is designed for a wide range of applications requiring a reliable and durable switching solution.

Applications:

  • Control Panels: Used in industrial control panels for machine operation.
  • Instrumentation: Found in various types of test and measurement equipment.
  • Telecommunications Equipment: Implemented in telecom devices for switching functions.
  • Audio Equipment: Utilized in professional and consumer audio gear for signal routing.
  • Marine Equipment: Suitable for marine applications due to its robust construction.

Features:

  • Toggle Actuation: Simple and intuitive toggle mechanism.
  • RoHS Compliant: Lead-free construction for environmental compliance.
  • Momentary or Maintained Action: Available in both momentary and maintained contact configurations.
  • Compact Size: Space-saving design for high-density mounting.
  • High Reliability: Durable construction ensures long-lasting performance.

Benefits:

  • Easy to Use: Simple toggle action for intuitive operation.
  • Environmentally Friendly: Complies with RoHS standards for reduced environmental impact.
  • Versatile: Suitable for a wide range of applications due to its various configurations.
  • Space Saving: Compact design allows for efficient use of board space.
  • Long Life: High-quality construction ensures reliable performance over time.

Details:

The S305T-RO is a toggle switch with a single-pole, double-throw (SPDT) contact configuration. It features solder lug terminals for secure connection. The switch body is made of high-quality materials, ensuring durability and long life. The actuator is designed for easy and reliable operation. It is available in various mounting styles to accommodate different application requirements. The switch is designed to withstand harsh environmental conditions, making it suitable for industrial and marine applications.

You May Also Be Interested in

S32
NKK Switches
SWITCH TOGGLE 3PDT 20A 125V
Lowest to $14.2890
NKK Switches
SWITCH TOGGLE DPDT 25A 125V / Toggle Switch DPDT Panel Mount
Lowest to $14.3997
Nidec Copal Electronics
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE SPDT 50MA 48V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
S6A
NKK Switches
SWITCH TOGGLE DPDT 20A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess