EN
  • EN
  • DE

TMC3K-B15K-TR

Part No TMC3K-B15K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372286-TMC3K-B15K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3K-B15K-TR CAD Model

Description

The TMC3K-B15K-TR is a through-hole mount trimmer potentiometer made by Noble. It is designed to provide adjustable electrical resistance in electronic circuits, enabling calibration, fine-tuning, and control in various applications.

Applications

  • Audio Equipment: Volume control, tone adjustments, and gain settings in audio amplifiers, mixers, and equalizers.
  • Instrumentation: Calibration of sensors, adjustment of meter ranges, and fine-tuning of test and measurement equipment.
  • Power Supplies: Voltage and current adjustments in regulated power supplies, battery chargers, and voltage regulators.
  • Control Systems: Setting parameters in motor controllers, adjusting servo positions, and calibrating feedback loops.
  • Lighting Systems: Dimmer switches and color temperature adjustments in LED lighting and other lighting applications.

Features

  • Carbon Film Element: Provides a stable and reliable resistance value.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs).
  • Compact Size: Suitable for applications where space is limited.
  • Rotary Adjustment: Allows for precise and repeatable adjustments.
  • Sealed Construction: Offers protection against dust and contaminants.

Benefits

  • Precise Adjustment: Enables fine-tuning of circuit parameters for optimal performance.
  • Stable Resistance: Ensures consistent performance over time and temperature variations.
  • Easy Installation: Simplifies assembly and reduces manufacturing costs.
  • Long Lifespan: Provides reliable operation over an extended period.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The TMC3K series uses a carbon composition resistive element. This particular model has a resistance value of 15k Ohms with a tolerance of approximately ±30%. The power rating is commonly in the range of 0.1 to 0.25 Watts. Designed for through-hole mounting on PCBs, these trimmers are generally single-turn adjustment types. The operating temperature range is generally between -10°C and +70°C. The 'TR' suffix usually indicates tape and reel packaging for automated assembly lines. The rotational life is commonly rated for hundreds of cycles depending on the specific model.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess