EN
  • EN
  • DE

NRF2401A

Part No NRF2401A
Manufacturer Nordic Semiconductors
Description Single chip 2.4 GHz Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case QFN24
Manufacturer Nordic Semiconductors
Win Source Part Number 748015-NRF2401A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF2401A CAD Model

Description

The nRF2401A is a single-chip 2.4GHz transceiver from Nordic Semiconductor. It's designed for short-range wireless communication and is commonly used in applications such as wireless mice, keyboards, game controllers, and remote controls. Its low power consumption and small size make it ideal for battery-powered and portable devices.

Applications

  • Wireless Mice and Keyboards
  • Game Controllers
  • Remote Controls
  • Wireless Sensors
  • Toys
  • Wireless Audio Streaming
  • Home Automation

Features

  • 2.4GHz ISM Band: Operates in the globally available 2.4GHz ISM band.
  • GFSK Modulation: Uses Gaussian Frequency Shift Keying for efficient data transmission.
  • 1Mbps Data Rate: Supports data rates up to 1Mbps.
  • Low Power Consumption: Designed for low power operation to extend battery life.
  • Small Package: Available in a compact package for space-saving designs.
  • SPI Interface: Communicates with microcontrollers via SPI.
  • Auto Acknowledge and Auto Re-transmit: Provides reliable data delivery with automatic acknowledgment and re-transmission.

Benefits

  • Wireless Connectivity: Enables wireless communication in a variety of devices.
  • Long Battery Life: Low power consumption extends battery life in portable applications.
  • Compact Design: Small package allows for integration into space-constrained devices.
  • Easy Integration: SPI interface simplifies integration with microcontrollers.
  • Reliable Communication: Auto acknowledge and re-transmit ensures reliable data delivery.

Additional Details

The nRF2401A uses a Serial Peripheral Interface (SPI) for communication with a microcontroller. It supports a range of operating voltages, typically from 1.9V to 3.6V. The output power is programmable, allowing for optimization of range and power consumption. The receiver sensitivity is optimized for reliable data reception in noisy environments. The auto acknowledge and auto re-transmit features provide a robust communication link, minimizing the need for software-level error handling. The device also includes a power-down mode for ultra-low power consumption when not actively transmitting or receiving. This transceiver is widely used in consumer electronics, industrial control, and other applications requiring short-range wireless communication.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess