EN
  • EN
  • DE

NRF2401AG

Part No NRF2401AG
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description RF ISM Transceiver GFSK 3V Automotive 24-Pin QFN EP / IC RF TXRX ISM>1GHZ 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nordic Semiconductor ASA
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 0dBm
Sensitivity -93dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.9 V to 3.6 V
Current - Receiving 18mA to 25mA
Current - Transmitting 8.8mA to 13mA
Temperature Range - Operating -40°C to 85°C
Dimension 24-VQFN Exposed Pad
Win Source Part Number 088917-NRF2401AG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 490
Family Name NRF2401AG
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian NRF2401AG CAD Model

Description

The Nordic Semiconductor ASA NRF2401AG is an active component that features a 24-VQFN Exposed Pad dimension and a balance supply and demand status. This component is a TxRx Only type with a frequency of 2.4GHz and a modulation of GFSK.

  • Dimension: 24-VQFN Exposed Pad
  • Supply and Demand Status: balance supply and demand status
  • Type: TxRx Only
  • Frequency: 2.4GHz
  • Modulation: GFSK
  • Current Transmitting: 8.8mA to 13mA
  • Current Receiving: 18mA to 25mA
  • Supply Voltage: 1.9 V to 3.6 V

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1884 $50.2608
30+ $3.4367 $103.1010
46+ $3.3293 $153.1478
63+ $3.2219 $202.9797
81+ $3.1145 $252.2745
108+ $2.7923 $301.5684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,585 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess