EN
  • EN
  • DE

NRF24E2G-REEL

Part No NRF24E2G-REEL
Manufacturer Nordic Semiconductors
Catalog RF Transmitters
Description IC TRANSMITTER 2.4GHZ 8051 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nordic Semiconductor ASA
Packaging Reel - TR
Status Active
Frequency 2.4GHz
Applications Wireless Game Controllers
Modulation or Protocol GFSK
Data Rate (Max) 1Mbps
Power - Output 0dBm
Current - Transmitting 13mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 36-VFQFN Exposed Pad
Win Source Part Number 004122-NRF24E2G-REEL
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NRF24E2G-REEL CAD Model

Description

The Nordic Semiconductor NRF24E2G-REEL is a type of RF/IF and RFID product commonly used in wireless game controllers.

  • Frequency: 2.4GHz
  • Data Rate: 1Mbps
  • Power Output: 0dBm
  • Current (Transmitting): 13mA
  • Modulation: GFSK
  • Serial Interfaces: PCB surface mount
  • Package: reel - TR
  • Quantity per Package: 3k pcs
  • Popularity: medium popularity rating
  • Supply and Demand: currently in balance with supply and demand

You May Also Be Interested in

Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess