EN
  • EN
  • DE

NVP20-150H-S05A00

Part No NVP20-150H-S05A00
Manufacturer Norgren
Catalog OEM Parts (M - N)
Description Vacuum Pump, modular, 28Hg NST4 NPT, MID series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011239-NVP20-150H-S05A00
Categories OEM Parts(M-N)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVP20-150H-S05A00 CAD Model

Description

The NVP20-150H-S05A00 is a proportional valve manufactured by Norgren, a company specializing in pneumatic and fluid control solutions. This valve is designed to precisely control the flow of air or other gases in various applications, enabling accurate and responsive control in automated systems. It's a versatile component for applications requiring variable pressure or flow rates.

Applications

  • Robotics: Used in robotic systems for precise control of pneumatic actuators, enabling smooth and accurate movements.
  • Packaging Machines: Implemented in packaging machinery to control the pressure and flow of air for sealing, filling, and other operations.
  • Textile Industry: Found in textile manufacturing equipment for precise control of air pressure in various processes, such as tensioning and cutting.
  • Medical Devices: Employed in medical equipment, such as ventilators and anesthesia machines, to regulate gas flow.
  • Automotive Manufacturing: Utilized in automotive assembly lines for controlling pneumatic tools and actuators.

Features

  • Proportional Control: Provides precise and linear control of flow or pressure, allowing for fine adjustments.
  • Compact Design: Offers a small footprint, making it suitable for applications with limited space.
  • High Accuracy: Delivers accurate and repeatable performance, ensuring consistent results.
  • Fast Response Time: Responds quickly to changes in control signals, enabling real-time adjustments.
  • Durable Construction: Built with high-quality materials for long-lasting durability and reliability in demanding environments.

Benefits

  • Improved Process Control: Enables precise and consistent control of pneumatic systems, leading to improved product quality and reduced waste.
  • Enhanced System Performance: Improves the responsiveness and accuracy of automated systems, resulting in faster cycle times and increased throughput.
  • Reduced Energy Consumption: Optimizes air consumption by providing precise control, leading to energy savings.
  • Increased System Reliability: Minimizes wear and tear on pneumatic components, extending the lifespan of the system.
  • Simplified System Design: Simplifies the design and integration of pneumatic control systems.

The Norgren NVP20-150H-S05A00 proportional valve is a reliable and versatile component for applications requiring precise control of air or gas flow. Its compact design, high accuracy, and fast response time make it an excellent choice for demanding industrial and medical applications. By providing accurate and repeatable performance, it helps improve process control, enhance system performance, and reduce energy consumption.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess