EN
  • EN
  • DE

NT68652FG

Part No NT68652FG
Manufacturer NOVATEK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+P
Reference case QFP-128
Manufacturer NOVATEK
Win Source Part Number 748029-NT68652FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NT68652FG CAD Model

Description

The NT68652FG is a display controller integrated circuit (IC) manufactured by NOVATEK Microelectronics Corp. This IC is designed for use in LCD monitors and TVs, providing the necessary functions to process and display video signals. It's a critical component for converting input video data into a format suitable for driving an LCD panel.

Applications

  • LCD Monitors: Serves as the main controller for LCD monitors, handling signal processing and display output.
  • LCD Televisions: Used in LCD TVs to manage video input, scaling, and display on the LCD panel.
  • All-in-One PCs: Integrated into all-in-one personal computers that utilize LCD displays.
  • Digital Signage Displays: Found in digital signage applications to control the display of advertising and informational content.
  • Industrial Displays: Employed in industrial display systems requiring precise control over image rendering.

Features

  • Video Input Processing: Supports various video input formats, including VGA, HDMI, and DVI.
  • Scaling and De-interlacing: Features built-in scaling and de-interlacing capabilities to optimize video quality for different resolutions.
  • On-Screen Display (OSD) Control: Provides OSD functionality for user adjustments to brightness, contrast, and other display settings.
  • Panel Interface: Supports different panel interfaces, such as LVDS and TTL.
  • Color Management: Includes color management features for accurate color reproduction.

Benefits

  • High-Quality Image Display: Delivers sharp and clear images on LCD panels.
  • Versatile Video Input Support: Accommodates a wide range of video input sources.
  • User-Friendly OSD Controls: Enables users to easily adjust display settings to their preferences.
  • Flexible Panel Compatibility: Can be used with various LCD panel types.
  • Integrated Functionality: Combines multiple display control functions into a single chip, reducing component count and cost.

Technical Specifications: The NT68652FG typically supports resolutions up to Full HD (1920x1080). It operates on a specific voltage range (e.g., 3.3V), and the specific power consumption varies depending on the operating conditions. Detailed information on supported video formats, panel interfaces, and power consumption can be found in the product datasheet.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4461 $68.6766
13+ $9.3913 $122.0869
20+ $9.0979 $181.9580
27+ $8.8046 $237.7242
34+ $8.5112 $289.3808
46+ $7.6311 $351.0306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess