EN
  • EN
  • DE

SM5840BP

Part No SM5840BP
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326902-SM5840BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM5840BP CAD Model

Description

The SM5840BP is a digital filter manufactured by NPC (Nippon Precision Circuits). It's a high-performance, multi-channel digital filter designed for digital audio applications. This IC provides a range of filtering options and is commonly used in high-end audio equipment to improve sound quality by removing unwanted noise and artifacts.

Applications:

  • Digital audio workstations (DAWs)
  • High-end CD players
  • Digital mixing consoles
  • Audio interfaces
  • Surround sound decoders
  • Digital signal processing (DSP) systems

Features:

  • Multi-channel operation: Processes multiple audio channels simultaneously.
  • Programmable filter coefficients: Allows customization of filter characteristics.
  • High sampling rate support: Accommodates high-resolution audio formats.
  • Low noise and distortion: Ensures high-fidelity audio reproduction.
  • Integrated decimation filters: Reduces sampling rate for efficient processing.
  • Serial data interface: Simplifies communication with other digital audio components.
  • On-chip clock oscillator: Reduces external component count.

Benefits:

  • Improved audio quality: Removes noise and artifacts for cleaner sound.
  • Customizable filtering: Allows tailoring the filter response to specific needs.
  • Reduced system complexity: Integrates multiple filtering functions into a single chip.
  • Enhanced dynamic range: Improves the perceived loudness and clarity of audio.
  • Lower power consumption: Efficient design for battery-powered applications.
  • Simplified system design: Reduces the need for external components.

Additional Details:

The SM5840BP typically operates with a specific supply voltage, and its power consumption is relatively low, making it suitable for portable audio devices. The filter characteristics are determined by the programmable coefficients, which can be adjusted to implement various filter types, such as low-pass, high-pass, band-pass, and band-stop filters. The device utilizes a serial data interface for configuration and data transfer, simplifying integration with microcontrollers and DSPs. The specific package type and operating temperature range should be considered during design. Detailed technical specifications can be found in the device's datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess