Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NTE
Package Bag
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 32 V
Vce Saturation (Max) @ Ib, Ic 550mV @ 1.25mA, 50mA
Current - Collector Cutoff (Max) 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 2mA, 5V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 569751-BCW61C
Ultra Librarian 3D Model Ultra Librarian BCW61C CAD Model

Description

The BCW61C is a PNP transistor used in various electronic circuits.

  • Transistor Type: PNP
  • Maximum Power Dissipation: 250mW
  • Maximum Voltage Breakdown: 32V
  • Maximum Collector Current: 100mA
  • Vce Saturation: 550mV @ base current of 1.25mA and collector current of 50mA
  • DC Current Gain (hFE): 250 @ collector current of 2mA and voltage of 5V
  • Mounting Type: surface mountable
  • Package: TO-236-3
  • Operating Temperature Range: up to 150°C

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for FN1F4M-T2B
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention