Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 983306-NTE2580
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE2580 CAD Model

Description

The NTE2580 is a silicon NPN transistor designed for general-purpose amplifier and switching applications. It is commonly used in various electronic circuits where moderate gain and switching speed are required. NTE is a well-known distributor of replacement electronic components, so this part number typically represents a replacement for an original manufacturer's transistor.

Applications

  • General purpose amplification
  • Switching circuits
  • Driver stages
  • Oscillators
  • Linear regulators

Features

  • NPN Silicon Transistor
  • Moderate Current Gain (hFE)
  • Medium Collector-Emitter Voltage (VCEO)
  • Fast Switching Speed
  • Through-hole mounting

Benefits

  • Versatile component for a wide range of applications
  • Easy to use in through-hole designs
  • Readily available replacement part
  • Cost-effective solution for amplification and switching needs

Additional Details

The NTE2580 is housed in a standard TO-92 package, making it easy to handle and solder. Its electrical characteristics include a typical DC current gain (hFE) of around 100-300, a collector-emitter voltage (VCEO) of around 40-60V, and a collector current (IC) of around 100-200mA. The exact specifications may vary slightly depending on the manufacturer and batch. Designers should always refer to the NTE datasheet for the most accurate and up-to-date information, including absolute maximum ratings and thermal characteristics. When using NTE replacement parts, it is crucial to ensure that the NTE2580's specifications meet or exceed the requirements of the original component it is replacing. Pay close attention to voltage, current, power dissipation, and frequency response to ensure proper circuit operation. The NTE datasheet provides cross-reference information, aiding in the selection of appropriate replacement transistors.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
ECAD model for MST02DN1P
Samtec Inc.
CONN HEADER VERT 20POS 2.54MM / Connector Header Through Hole 20 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-120-09-G-S-500
Bourns Inc.
Need more? Email Us
ECAD model for MF-LL190-0
Kemet
2U7F5010%V Bulk Rohs-prc
Need more? Email Us
ECAD model for MMK10275K50A04L4BULK
STMicroelectronics
Need more? Email Us
ECAD model for MAL24C64-6
Multicomp
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MPF0503S-1W
Samtec Inc.
CONN HEADER VERT 10POS 2MM / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-110-03-S-S-210
Honeywell
Need more? Email Us
ECAD model for MK3580-31A40
TE Connectivity
I/O CONN / 10 Position Rectangular Plug Connector Crimp 20-26 AWG
Need more? Email Us
ECAD model for MTC100-KT1-0080

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention