EN
  • EN
  • DE

NTE74LS162A

Part No NTE74LS162A
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky Synchronous 4-bit Decade Counter W/synch Clear 16-lead DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 1030251-NTE74LS162A
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS162A CAD Model

Description

The NTE74LS162A is a synchronous decade counter manufactured by NTE Electronics. It is a widely used component in digital logic circuits for counting and frequency division applications. It features synchronous operation, meaning that all flip-flops are clocked simultaneously, providing predictable and reliable counting.

Applications

  • Frequency dividers
  • Digital clocks and timers
  • Event counters
  • Address counters for memory systems
  • Control circuits

Features

  • Synchronous counting operation
  • Internal look-ahead carry
  • Asynchronous clear input
  • Count enable inputs
  • BCD decade counting sequence
  • TTL compatible inputs and outputs
  • 16-Pin DIP Package

Benefits

  • Accurate and reliable counting due to synchronous operation
  • High-speed operation due to look-ahead carry feature
  • Easy reset capability with asynchronous clear input
  • Flexible control with count enable inputs
  • Direct BCD output for compatibility with displays and other BCD-based systems
  • Simple integration into TTL circuits

Technical Specifications

The NTE74LS162A operates from a 5V power supply and features TTL-compatible inputs and outputs. It has a typical clock frequency of 25 MHz. The asynchronous clear input allows for immediate resetting of the counter, regardless of the clock signal. The count enable inputs provide control over whether the counter is actively counting. The internal look-ahead carry allows for high-speed cascading of multiple counters. The BCD decade counting sequence provides a direct binary-coded decimal output, which simplifies interfacing with displays and other BCD-based systems. The device is housed in a standard 16-pin DIP package for easy breadboarding and circuit prototyping.

The synchronous operation ensures that all flip-flops in the counter change state simultaneously on the rising edge of the clock signal. This eliminates timing skew and ensures accurate counting. The look-ahead carry logic speeds up the counting process by anticipating carry signals from previous stages. The asynchronous clear input provides a convenient way to reset the counter to zero.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess