EN
  • EN
  • DE

NTE74S174

Part No NTE74S174
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Ic-ttl Hex D-type Flip-flop W/serial Rail Outputs + Common Direct Clear 16-LEAD DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001458-NTE74S174
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74S174 CAD Model

Description

The NTE74S174 is a high-speed synchronous D flip-flop with a direct clear input. This device is part of the 74S series of TTL (Transistor-Transistor Logic) integrated circuits known for their high speed and performance. It's commonly used in digital systems for data storage, shift registers, and control logic.

Applications:

  • Data Storage Registers
  • Shift Registers
  • Control Logic Circuits
  • Frequency Dividers
  • Memory Address Latches

Features:

  • High-Speed Operation
  • Synchronous Operation
  • Direct Clear Input
  • Positive-Edge Triggering
  • TTL Compatibility

Benefits:

  • Fast data transfer and processing.
  • Simplified system design with synchronous operation.
  • Easy initialization with direct clear input.
  • Compatibility with other TTL logic devices.

Additional Details:

The NTE74S174 contains six independent D flip-flops within a single package. Data is transferred to the outputs on the positive-going edge of the clock pulse. The direct clear input allows for asynchronous resetting of all flip-flops, overriding the clock and data inputs. The device operates from a standard 5V TTL power supply. The outputs are designed to drive multiple TTL loads. The typical propagation delay is relatively short. The package is a DIP (Dual In-line Package). Detailed datasheets provide information about timing characteristics and voltage levels. The synchronous operation ensures that all flip-flops change state simultaneously, simplifying timing analysis and reducing the risk of race conditions. The NTE74S174 is a direct replacement for the SN74S174.

This high-speed D flip-flop is an essential building block for many digital systems. Its fast operation, synchronous design, and direct clear input make it a versatile and reliable choice for data storage and control logic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess