EN
  • EN
  • DE

CD54HCT139F3A

Part No CD54HCT139F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH SPEED CMOS LOGIC DUAL 2-TO-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577320-CD54HCT139F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT139F3A CAD Model

Description

Product Overview: Texas Instruments CD54HCT139F3A

The CD54HCT139F3A from Texas Instruments is a high-performance, CMOS dual 2-to-4 line decoder/demultiplexer integrated circuit designed to meet the demanding needs of the electronics industry. This versatile component features two individual 2-to-4 line decoders, each with its own address input (A and B), an enable input (E\'), and four mutually exclusive outputs (Y0 to Y3). The CD54HCT139F3A operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels while offering the benefits of CMOS technology, such as low power consumption and high noise immunity.

Each section of the CD54HCT139F3A functions as a 2-to-4 line decoder or as a 1-to-4 line demultiplexer, depending on the state of the enable input. When the enable input is held high, the decoder is inactive, and all outputs are held low. When the enable input is low, the addressed output will go high, providing a decoded output based on the combination of the A and B inputs, while the remaining outputs stay low. This feature allows for efficient data routing and signal distribution, making it an excellent choice for a wide range of applications, including memory chip selection, data multiplexing, and control signal generation.

The CD54HCT139F3A is designed with the user in mind, offering features such as balanced propagation delays and low input capacitance. These characteristics ensure fast response times and reduced power consumption during high-frequency operation. The device is also characterized for operation from -55°C to 125°C, which guarantees reliable performance under extreme environmental conditions.

Encased in a durable ceramic flat package, the CD54HCT139F3A is built to withstand harsh industrial environments while maintaining its functionality. Its robust design and reliable performance make it an ideal choice for critical and high-reliability applications, including aerospace, military, and telecommunication systems.

As with all Texas Instruments products, the CD54HCT139F3A is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate easy integration into your system design.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5087 $57.0522
13+ $7.8021 $101.4273
20+ $7.5582 $151.1640
28+ $7.3144 $204.8032
36+ $7.0706 $254.5416
48+ $6.3392 $304.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess