EN
  • EN
  • DE

JS28F256P30B95

Part No JS28F256P30B95
Manufacturer Numonyx B.V
Description Numonyx StrataFlash Embedded Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1191765-JS28F256P30B95
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F256P30B95 CAD Model

Description

The JS28F256P30B95 is a 256-megabit (Mb) Parallel NOR Flash memory device manufactured by Numonyx B.V. This high-density flash memory is designed for embedded applications that require non-volatile storage for code and data. NOR flash memory allows for fast random access, making it suitable for executing code directly from the flash memory.

Applications

  • Embedded systems: Used as code storage and data storage in a wide range of embedded systems, including industrial controllers, networking equipment, and automotive electronics.
  • Networking equipment: Utilized in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial controllers: Employed in industrial automation systems for storing program code and data.
  • Automotive electronics: Used in automotive control units for storing engine management software and other critical data.
  • Consumer electronics: Found in consumer devices such as digital cameras and media players for storing firmware and data.

Features

  • 256Mb (32MB) storage capacity: Provides 256Mb of non-volatile storage capacity.
  • Parallel interface: Features a parallel interface for high-speed data access.
  • NOR flash technology: Allows for fast random access and direct code execution.
  • Sector erase: Supports sector erase for efficient memory management.
  • Program/erase suspend: Allows program and erase operations to be suspended and resumed.

Benefits

  • High density storage: Provides a large amount of non-volatile storage in a single chip.
  • Fast access times: Enables fast data access and code execution, improving system performance.
  • Reliable data storage: Offers reliable data storage with high endurance.
  • Flexible memory management: Supports sector erase and program/erase suspend for flexible memory management.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.

Additional Details

The JS28F256P30B95 typically requires a 3V power supply. It has a parallel data bus for fast data transfers. Detailed timing diagrams, pin configurations, and electrical characteristics can be found in the official Numonyx datasheet. Appropriate flash memory drivers are needed for programming and erasing the flash memory. Always refer to the official Numonyx datasheet for the most accurate and up-to-date specifications and application guidelines before using this component in a design.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess