EN
  • EN
  • DE

ISD1420P

Part No ISD1420P
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC MEM VOICE REC/PLAY 20S 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Obsolete(EOL)
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 6.4kHz
Duration 20 Sec
Filter Pass Band 2.6kHz
Messaging Multiple
Features Automatic Gain Control
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 130191-ISD1420P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD1420P CAD Model

Description

The Nuvoton Technology Corporation of America 130191-ISD1420P is an integrated circuit with automatic gain control and mounting through hole.

  • Input signal: analog - single ended, microphone
  • Output signal: PWM speaker output
  • Duration: 20 seconds
  • Sampling frequency: 6.4kHz
  • Filter pass band: 2.6kHz
  • Messaging: messaging capabilities
  • Supply and demand status: limited
  • Status: obsolete(EOL)
  • Case/package: 28-PDIP
  • Supply voltage range: 4.5 V to 5.5 V

You May Also Be Interested in

Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
SINGLE-CHIP, MULTIPLE-MESSAGES, VOICE RECORD/PLAYBACK DEVICE 32-, 40-, 48-, AND 64-SECOND DURATION | IC VOICE REC/PLAY 32SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Lantiq
VINETIC 16 CHANNEL VOICE ACCESS
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MIN 28-TSOP
Lowest to $10.3765
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 64MIN 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PL 4-8MIN EX CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess