EN
  • EN
  • DE

ISD15D00YYI

Part No ISD15D00YYI
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC CHIPCORDER AUDIO 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Active
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 205547-ISD15D00YYI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ISD15D00
Introduction Date October 08, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ISD15D00YYI CAD Model

Description

This product is an Integrated Circuit with SMD (SMT) mounting and belongs to the ISD15D00 family.

  • Input/Output Signal: No input or output signal
  • Duration: No duration
  • Sampling Frequency: No sampling frequency
  • Filter pass band: Not available
  • Messaging: Not available
  • Category: active
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Case/Package: 32-QFN (5x5)
  • Operating Supply Voltage: 2.7 V to 5.5 V
  • Introduction Date: October 08, 2010
  • Estimated EOL Date: Not applicable
  • Usage: Commonly used product
  • Supply and Demand Status: Sufficient
  • Manufactured in: Taiwan
  • ECCN: EAR99

You May Also Be Interested in

Lantiq
VINETIC 16 CHANNEL VOICE ACCESS
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MIN 28TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 240SEC 28TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $11.7394
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 64MIN 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Lowest to $8.6029
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PL 4-8MIN EX CSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,988 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess