EN
  • EN
  • DE

N32901R1DN

Part No N32901R1DN
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description Nuvoton LQFP-64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081431-N32901R1DN
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N32901R1DN CAD Model

Description

The N32901R1DN is a microcontroller manufactured by Nuvoton Technology Corporation of America. It is part of Nuvoton's microcontroller family, designed for a wide range of embedded applications. This microcontroller offers a balance of performance, power efficiency, and integrated peripherals, making it suitable for diverse applications.

Applications

  • Industrial Control Systems: Used in automation equipment, motor control, and sensor interfaces.
  • Consumer Electronics: Found in devices like remote controls, smart appliances, and toys.
  • IoT (Internet of Things) Devices: Enables connectivity and control in smart home devices, wearables, and sensor networks.
  • Medical Devices: Used in portable medical equipment, monitoring systems, and diagnostic tools.
  • Automotive Electronics: Provides control and monitoring functions in vehicle systems.

Features

  • ARM Cortex-M Core: Features a powerful and energy-efficient ARM Cortex-M series processor core.
  • Integrated Peripherals: Includes a variety of peripherals such as UART, SPI, I2C, ADC, and timers.
  • Flash Memory: Provides on-chip flash memory for storing program code and data.
  • SRAM: Offers on-chip static RAM for fast data access.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.

Benefits

  • High Performance: Delivers fast processing speeds for real-time control and data processing.
  • Flexibility: Offers a wide range of peripherals to support various application requirements.
  • Ease of Development: Supported by comprehensive development tools and software libraries.
  • Reduced System Cost: Integrates multiple functions on a single chip, reducing the need for external components.
  • Long Battery Life: Enables extended operation in battery-powered devices.

Additional Details

The N32901R1DN microcontroller is ideal for embedded systems requiring a balance of processing power, peripheral integration, and low power consumption. Its ARM Cortex-M core ensures efficient execution of code, while the integrated peripherals simplify system design and reduce overall cost. The microcontroller's flash memory allows for easy program updates and data storage. Specific specifications such as clock speed, memory size, and operating voltage can be found in the product datasheet. Nuvoton is a well-known manufacturer that specializes in providing high quality microcontroller solutions.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9914 $62.9398
16+ $7.3776 $118.0416
25+ $7.1471 $178.6775
34+ $6.9165 $235.1610
44+ $6.6860 $294.1840
58+ $5.9944 $347.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 834 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess