EN
  • EN
  • DE

NCT3012S-A

Part No NCT3012S-A
Manufacturer Nuvoton Technology Corporation of America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1541+
Reference case SOP8
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 733052-NCT3012S-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3012S-A CAD Model

Description

The NCT3012S-A is a hardware monitoring IC produced by Nuvoton Technology Corporation of America. This IC is designed to monitor various system parameters such as temperature, voltage, and fan speeds to ensure optimal performance and prevent system failures.

Applications

  • Desktop Computers: Used in desktop computers to monitor CPU and system temperatures.
  • Server Systems: Essential in server systems for monitoring critical parameters to maintain uptime.
  • Embedded Systems: Implemented in embedded systems for real-time monitoring and control.
  • Industrial Automation: Used in industrial equipment to monitor environmental conditions and prevent overheating.
  • Networking Equipment: Employed in networking devices to ensure stable operation.

Features

  • Temperature Monitoring: Monitors multiple temperature sensors, including internal and external sensors.
  • Voltage Monitoring: Monitors various voltage rails to detect overvoltage and undervoltage conditions.
  • Fan Speed Control: Provides fan speed control to optimize cooling performance and reduce noise.
  • I2C Interface: Uses an I2C interface for communication with the host system.
  • Alert Output: Generates an alert output when a monitored parameter exceeds its specified limits.
  • Low Power Consumption: Designed for low power consumption to minimize its impact on system power budget.

Benefits

  • Improved System Reliability: Prevents system failures by detecting and alerting on abnormal conditions.
  • Optimized Performance: Enhances system performance by dynamically adjusting fan speeds based on temperature.
  • Reduced Downtime: Minimizes downtime by providing early warnings of potential problems.
  • Simplified System Management: Simplifies system management through real-time monitoring and control.
  • Enhanced Energy Efficiency: Optimizes energy usage by controlling fan speeds based on actual needs.

Additional Details

The NCT3012S-A typically supports multiple temperature sensors, allowing for comprehensive monitoring of different system components. The voltage monitoring capabilities cover various voltage rails, including CPU, memory, and chipset voltages. The fan speed control function allows for adjusting fan speeds based on temperature readings, either manually or automatically. The I2C interface provides a standard communication interface for easy integration with the host system. The alert output can be used to trigger various actions, such as shutting down the system or logging an event. The low power consumption design makes it suitable for battery-powered applications and energy-efficient systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess