EN
  • EN
  • DE

NCT3521U-2

Part No NCT3521U-2
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 209118-NCT3521U-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3521U-2 CAD Model

Description

The NCT3521U-2 is a N-channel MOSFET from Nuvoton Technology Corporation of America designed for general purpose switching applications.

  • Maximum Output Current: 2A
  • Voltage Range: 2.7V to 5.5V
  • Features: current limiting, over temperature, and UVLO fault protection
  • Typical Rds On: 80 mOhm
  • Package: SOT-23-6
  • Operating Temperature Range: -40°C to 125°C
  • Product Status: balanced supply and demand status

You May Also Be Interested in

Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,564 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess