EN
  • EN
  • DE

NCT3527U-A TR

Part No NCT3527U-A TR
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 TSOT23-6 / Power Switch/Driver 1:1 N-Channel 2.5A TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Nuvoton Technology Corporation
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 70mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package TSOT-23-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number NCT3527
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCT3527U-A TR-ND,NCT3527U-A,NCT3527U-ATR
Standard Package 3,000
Win Source Part Number 978006-NCT3527U-A TR
Ultra Librarian 3D Model Ultra Librarian NCT3527U-A TR CAD Model

Description

The Nuvoton Technology Corporation NCT3527U-A TR is a power distribution switch and load driver that features a status flag. It has a maximum output current of 2.5A and a high side output configuration.

  • Type: Power Distribution Switch and Load Driver
  • Features: Status Flag
  • Maximum Output Current: 2.5A
  • Output Configuration: High Side
  • Switch Type: General Purpose
  • Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
  • Voltage Load: 3V ~ 5.5V
  • Rds On (Typ): 70mOhm
  • Package: SOT-23-6 Thin, TSOT-23-6
  • ECCN: EAR99
  • Manufacturer: Nuvoton Technology Corporation

You May Also Be Interested in

SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.9605
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,150 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess