EN
  • EN
  • DE

NCT3527U

Part No NCT3527U
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Description Adjustable Current-Limited, Power-Distribution Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832432-NCT3527U
Ultra Librarian 3D Model Ultra Librarian NCT3527U CAD Model

Description

The Nuvoton NCT3527U is a Super I/O (SIO) controller, a crucial component in modern computer systems. This chip integrates various input/output functions, including hardware monitoring, fan control, and legacy I/O interfaces, all in a single package. Designed for embedded systems and PC applications, the NCT3527U offers a cost-effective and space-saving solution for managing essential system peripherals.

Applications:

  • Desktop PCs
  • Embedded systems
  • Industrial PCs
  • Server systems
  • Motherboards

Features:

  • Serial Ports: Provides multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Includes a standard parallel port interface for connecting printers and other legacy devices.
  • Hardware Monitoring: Monitors critical system parameters, such as CPU temperature, system voltages, and fan speeds.
  • Fan Control: Offers intelligent fan control capabilities to optimize cooling performance and reduce noise levels.
  • GPIO (General Purpose Input/Output): Features programmable GPIO pins for flexible system configuration and peripheral control.
  • KBC (Keyboard Controller): Emulates a keyboard controller for PS/2 keyboard and mouse support, ensuring compatibility with older peripherals.
  • LPC (Low Pin Count) Interface: Utilizes an LPC interface for efficient communication with the system chipset.

Benefits:

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, minimizing board space and overall system cost.
  • Simplified System Design: Streamlines system design by integrating hardware monitoring and fan control functionalities.
  • Improved System Reliability: Enhances system reliability through accurate hardware monitoring, preventing failures due to overheating or voltage fluctuations.
  • Optimized Fan Control: Delivers optimized fan speed control for efficient cooling and quieter operation.
  • Legacy Device Support: Ensures compatibility with legacy devices through serial and parallel port interfaces.
  • Flexible System Configuration: Provides GPIO pins for customizable system functions and peripheral control.

Additional Details:

The NCT3527U is designed to operate within a specific voltage and temperature range. The device's low power consumption makes it suitable for a wide range of embedded applications. The LPC interface facilitates seamless integration with modern chipsets. For detailed specifications, including voltage ratings, temperature ranges, and power consumption, refer to the official Nuvoton NCT3527U datasheet. This Super I/O controller is an essential component for ensuring the stable operation and compatibility of computer systems with various peripherals.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess