The NCT3933U-T is a low-power, high-accuracy temperature sensor with an integrated EEPROM from Nuvoton Technology Corporation of America. This sensor provides accurate temperature measurements and can store configuration data, calibration data, and user-defined parameters in its on-chip EEPROM. It is designed for a variety of applications requiring precise temperature monitoring and control.
Applications:
- Temperature monitoring in portable devices
- Industrial temperature control systems
- Medical equipment
- Environmental monitoring
- Cold chain monitoring
Features:
- High accuracy: ±0.25°C (typical)
- Low power consumption: 20 μA (typical)
- Integrated EEPROM for data storage
- I2C interface for communication
- Operating voltage: 1.7 V to 3.6 V
- Small package size
- Wide temperature range: -40°C to +125°C
Benefits:
- Precise temperature measurements
- Long battery life in portable applications
- Non-volatile storage for configuration and calibration data
- Easy integration with microcontrollers
- Compact size for space-constrained applications
Additional Details:
The NCT3933U-T utilizes a bandgap temperature sensor to provide highly accurate temperature readings. The integrated EEPROM allows for storing calibration data, which can be used to further improve the accuracy of the sensor. The I2C interface simplifies communication with a host microcontroller, allowing for easy integration into existing systems. The low power consumption makes it ideal for battery-powered devices, such as wearables and portable medical equipment. This temperature sensor is commonly used in industrial control systems, where accurate temperature monitoring is essential for process control and safety. It is also used in environmental monitoring applications, such as weather stations and climate control systems. The NCT3933U-T provides a reliable and accurate solution for temperature sensing in a wide range of applications. The sensor's ability to store configuration data within the on-chip EEPROM enables streamlined device setup and customization. The small package footprint facilitates integration into compact designs. Its robust design and wide operating temperature range ensure consistent and reliable performance under diverse operating conditions.