EN
  • EN
  • DE

NCT5565D-M

Part No NCT5565D-M
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832435-NCT5565D-M
Ultra Librarian 3D Model Ultra Librarian NCT5565D-M CAD Model

Description

The Nuvoton NCT5565D-M is a highly integrated Super I/O controller designed for a variety of applications, including desktop PCs, embedded systems, and industrial control platforms. This chip consolidates several key functionalities, such as hardware monitoring, fan control, serial communication, and legacy I/O support, into a single compact package. It simplifies system design, reduces component count, and enhances overall system reliability.

Applications:

  • Desktop PCs
  • Embedded Systems
  • Industrial Control Systems
  • Server Systems
  • Motherboards

Features:

  • Serial Ports: Supports multiple UARTs for flexible serial communication capabilities.
  • Parallel Port: Includes a standard parallel port for compatibility with legacy printers and other peripherals.
  • Hardware Monitoring: Monitors critical system parameters, including CPU temperature, system voltages, and fan speeds.
  • Fan Control: Provides advanced fan control algorithms to optimize cooling performance and minimize noise.
  • GPIO (General Purpose Input/Output): Offers programmable GPIO pins for versatile system configuration and peripheral control.
  • KBC (Keyboard Controller): Emulates a keyboard controller for PS/2 keyboard and mouse support.
  • LPC (Low Pin Count) Interface: Utilizes an LPC interface for efficient communication with the system chipset.

Benefits:

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing board space and cost.
  • Simplified System Design: Streamlines system design with integrated hardware monitoring and fan control.
  • Improved System Reliability: Provides accurate hardware monitoring to prevent system failures due to overheating or voltage fluctuations.
  • Enhanced Fan Control: Optimizes fan speed for efficient cooling and reduced noise.
  • Legacy I/O Support: Maintains compatibility with legacy devices through serial and parallel ports.
  • Flexible System Configuration: Offers GPIO pins for customizable system functions.

Additional Details:

The NCT5565D-M is designed to operate within a specific voltage and temperature range, as detailed in the product datasheet. It features low power consumption, making it suitable for energy-sensitive applications. The LPC interface enables seamless integration with modern chipsets. Refer to the official Nuvoton NCT5565D-M datasheet for comprehensive specifications, including voltage ratings, temperature ranges, power consumption, and pin configurations. This Super I/O controller is essential for ensuring stable operation, comprehensive hardware monitoring, and compatibility with a wide range of peripherals in various computing platforms.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess