EN
  • EN
  • DE

NCT6627UD

Part No NCT6627UD
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Nuvoton Technology Corporation of America
Package Tray
Product Status Last Time Buy
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number NCT6627
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887090-NCT6627UD
Ultra Librarian 3D Model Ultra Librarian NCT6627UD CAD Model

Description

The NCT6627UD is a last time buy integrated circuit (IC) specialized component manufactured by Nuvoton Technology Corporation of America.

  • Application: Controller
  • Package: Tray
  • Quantity: 90 pieces
  • Supply Voltage: 3.3V
  • Mounting: Surface Mountable
  • Package: 128-LQFP
  • MSL: 3 (168 hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess