EN
  • EN
  • DE

NCT7718W

Part No NCT7718W
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Description IC SMBUS TEMP SENSOR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC, Comparator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 045168-NCT7718W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT7718W CAD Model

Description

The NCT7718W is an integrated circuit designed by Nuvoton Technology Corporation of America. The supply and demand status is balanced.

  • Device Type: Temperature monitoring system (sensor)
  • Supply Voltage: 3.3V
  • Output Type: I²C/SMBus
  • Topology: ADC, Comparator, Register Bank
  • Sensor Types: Internal
  • Sensing Temperature Range: -40°C to 125°C
  • Accuracy: ±3°C (Max)
  • Output Alarm: Yes
  • Output Fan: No
  • Package: 8-MSOP

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
200+ $0.5070 $101.4000
310+ $0.4895 $151.7450
445+ $0.4545 $202.2525
575+ $0.4371 $251.3325
715+ $0.4196 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess