The NPCE69ALA0DX is an embedded controller manufactured by Nuvoton Technology Corporation of America. This controller typically serves as a Super I/O, handling various low-speed peripheral interfaces and power management functions within a computer system. It is a critical component for system initialization, monitoring, and control.
Applications
- Laptop computers
- Desktop computers
- Embedded systems
- Industrial control systems
- Point-of-sale (POS) systems
- Motherboards
Features
- Super I/O functionality: Integrates UARTs, parallel ports, serial ports, keyboard controller, and mouse controller.
- Power management: Supports various power-saving modes and controls system power states.
- Hardware monitoring: Monitors system voltages, temperatures, and fan speeds.
- Embedded microcontroller: Provides processing power for managing peripheral devices and system functions.
- Fan control: Controls fan speeds based on temperature readings to optimize cooling and reduce noise.
- Keyboard and mouse interface: Supports PS/2 and USB keyboard and mouse devices.
- GPIO pins: Offers general-purpose input/output pins for flexible system configuration.
- LPC interface: Communicates with the system chipset via the Low Pin Count (LPC) bus.
Benefits
- Centralized control of low-speed peripherals.
- Improved power efficiency through power management features.
- Enhanced system reliability through hardware monitoring.
- Flexible system configuration with GPIO pins.
- Reduced board space and component count by integrating multiple functions.
- Optimized cooling and reduced noise through fan control.
Additional Details
The NPCE69ALA0DX typically operates with a 3.3V power supply. It is packaged in a BGA (Ball Grid Array) or LQFP (Low-profile Quad Flat Package) for surface mounting on the motherboard. Specific I/O capabilities include multiple UART channels, parallel ports, and configurable serial interfaces. The embedded microcontroller often features a small amount of internal memory for storing firmware and configuration data. The controller supports various ACPI (Advanced Configuration and Power Interface) power states for efficient power management. The temperature monitoring function typically includes thermal diodes and comparators for detecting over-temperature conditions. The LPC interface allows the controller to communicate with the system chipset for tasks such as BIOS loading and system configuration.
This embedded controller is essential for the proper functioning of many computer systems, providing critical I/O and power management capabilities.