EN
  • EN
  • DE

NPCE791CAODX

Part No NPCE791CAODX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023636-NPCE791CAODX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCE791CAODX CAD Model

Description

The NPCE791CAODX is an embedded controller from Nuvoton Technology Corporation of America, primarily utilized in notebook computers and other embedded systems. It serves as a crucial component for managing power, controlling peripherals, and handling system security features.

Applications

  • Notebook Computers: As an embedded controller, it manages power consumption, keyboard input, and various peripheral interfaces.
  • Embedded Systems: Can be implemented in diverse embedded applications requiring low-power operation and comprehensive I/O control.
  • Industrial Control Systems: Suitable for managing and monitoring industrial equipment due to its robust design and versatile interface capabilities.
  • IoT Devices: Can serve as the central controller in IoT devices, managing sensor inputs and communication protocols.

Features

  • Embedded Microcontroller: Contains an integrated microcontroller core for executing firmware and managing system operations.
  • Power Management: Advanced power management capabilities to optimize energy usage and extend battery life in portable devices.
  • Keyboard and Mouse Controller: Interfaces with keyboard and mouse devices, handling input and translating signals for the host system.
  • Fan Control: Manages system cooling by controlling fan speeds based on temperature sensors.
  • I/O Interfaces: Provides a wide array of I/O interfaces including UART, SPI, I2C, and GPIO for connecting to various peripherals.
  • Security Features: Incorporates security features such as hardware-based encryption and secure boot to protect system integrity.

Benefits

  • Enhanced Power Efficiency: Optimizes power consumption, leading to extended battery life in portable applications.
  • Improved System Reliability: Robust design ensures stable and reliable operation even in demanding environments.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the need for external components and simplifying system design.
  • Enhanced Security: Protects system integrity with hardware-based security features, preventing unauthorized access and tampering.
  • Flexible I/O Connectivity: Wide range of I/O interfaces enables easy integration with various peripherals and sensors.

Additional Details

The NPCE791CAODX typically operates within a specific voltage range (e.g., 3.3V) and temperature range, which must be considered during system design. It is often available in a QFP (Quad Flat Package) or similar surface-mount package for easy integration into printed circuit boards. Firmware customization is crucial for tailoring the device's functionality to specific application requirements. Detailed technical specifications, including memory capacity, clock speed, and I/O pin configurations, are available in the product datasheet.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess