EN
  • EN
  • DE

NPCT420BA0WX

Part No NPCT420BA0WX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description IC Tpm Safekeeper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082638-NPCT420BA0WX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCT420BA0WX CAD Model

Description

The NPCT420BA0WX is an embedded controller (EC) from Nuvoton Technology Corporation of America. These ECs are critical components in modern computing platforms, serving as the central hub for managing various system functions, power management, and peripheral device control. The NPCT420 family are often found in notebook computers, desktop PCs, and embedded systems.

Applications

  • Notebook Computers
  • Desktop PCs
  • Embedded Systems
  • Industrial Control Systems
  • Point of Sale (POS) Systems

Features

  • Power Management: Comprehensive power sequencing and control for system components, including CPU, memory, and peripherals.
  • Embedded Flash: Integrated flash memory for storing firmware and configuration data.
  • Keyboard and Mouse Controller: Supports PS/2 keyboard and mouse interfaces, providing legacy support for input devices.
  • Fan Control: Advanced fan control capabilities to regulate system temperature and minimize noise.
  • LPC Interface: Low Pin Count (LPC) interface for communication with the chipset and other system components.
  • GPIO: General-purpose input/output pins for flexible control and monitoring of various system functions.
  • Serial Interfaces: UART, SPI, and I2C interfaces for communication with serial devices and peripherals.

Benefits

  • Enhanced Power Efficiency: Optimized power management features contribute to reduced energy consumption and extended battery life in portable devices.
  • Improved System Reliability: Robust monitoring and control capabilities ensure stable system operation and prevent hardware failures.
  • Flexible System Design: Configurable I/O options and interface support enable customization and integration with a wide range of system architectures.
  • Simplified System Management: Integrated firmware and software tools streamline system configuration and maintenance.
  • Reduced BOM Cost: Integration of multiple functions into a single chip reduces the number of discrete components required, lowering overall system cost.

Additional Details

The NPCT420BA0WX typically operates within a specific voltage range (e.g., 3.3V). It comes in a surface-mount package, like a QFP or QFN, to facilitate efficient board assembly. Specific operating temperature ranges will be defined in the datasheet, but are often within commercial or industrial ranges. It communicates with the host system primarily via the LPC bus. Datasheets provide detailed pinouts, register maps, and programming information essential for developers. Part of the NPCT420 family of embedded controllers, this part is designed for managing system functions, power, and peripherals.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess