EN
  • EN
  • DE

NUC505YLA2Y

Part No NUC505YLA2Y
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Description ARM® Cortex®-M4 32-bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832969-NUC505YLA2Y
Ultra Librarian 3D Model Ultra Librarian NUC505YLA2Y CAD Model

Description

The Nuvoton NUC505YLA2Y is a microcontroller built around the ARM Cortex-M4 core. Designed for a wide range of embedded systems, this microcontroller provides a strong blend of processing power, energy efficiency, and integrated peripherals. It targets applications demanding both robust performance and extended battery life.

Applications

  • Wearable devices
  • Healthcare devices
  • Industrial control
  • Home automation
  • IoT (Internet of Things) applications

Features

  • ARM Cortex-M4 core operating at up to 72 MHz
  • Up to 512KB Flash memory and 64KB SRAM
  • Integrated USB 2.0 Full Speed device interface
  • Multiple communication interfaces including UART, SPI, I2C
  • ADC and DAC converters for analog signal processing
  • Low-power modes for energy-efficient operation

Benefits

  • High processing power for complex algorithms and tasks
  • Low power consumption for extended battery life in portable devices
  • Integrated USB interface for easy connectivity
  • Rich set of peripherals reduces external component count
  • Flexible development tools and software support

Additional Details

The NUC505YLA2Y microcontroller is designed to operate within a voltage range of 2.5V to 5.5V. Its low-power modes include sleep, deep sleep, and power-down, allowing for significant reduction in energy consumption when the device is idle. The integrated USB interface supports data transfer and device configuration. It includes multiple timers and PWM channels for precise timing and control applications. The on-chip ADC and DAC converters enable analog signal acquisition and generation.

This microcontroller is supported by Nuvoton's NuMicro IDE, which provides a comprehensive development environment with a compiler, debugger, and example code. It is available in various package options to suit different PCB layout requirements. The NUC505YLA2Y is often used in applications where a balance of performance, low power consumption, and versatile connectivity is required.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4180 $59.3440
19+ $6.0866 $115.6454
30+ $5.8964 $176.8920
41+ $5.7062 $233.9542
53+ $5.5160 $292.3480
71+ $4.9454 $351.1234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess